Ultra-Low Capacitance TVS Array

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in demanding applications. Its low clamping voltage ensures fast and reliable protection, making it suitable for HDMI, DVI, USB 3.0, and Gigabit Ethernet interfaces.

Packaged in a compact DFN2510 case, the GSCLAMP0524PE supports robust transient protection compliant with IEC 61000-4-2 and IEC 61000-4-5 standards. Its lead-free, RoHS and halogen-free design aligns with environmental standards. Ideal for mobile computing, displays, and high-definition multimedia devices, it safeguards critical components while preserving data speed and quality.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com