Sealed, Illuminated, Power Rocker Switch

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

E-Switch’s new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance in demanding applications.

The RRS20 Series is available in SPST or SPDT circuits with 2 or 3 position functions. Choose from quick connect, solder, or wire lead terminations. Actuators are offered in non-illuminated black or illuminated versions in white, orange, green, red, or blue, with optional markings in black or white for added customization.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com