High-Reliability DLA-Approved Polymer Capacitors

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems.

Tested for long-term reliability with 2000 hours at 125 °C, the DLA 04051 Series provides exceptional mechanical durability, including 500 g shock resistance and vibration compliance to MIL-STD-202-204 Level D. Serving as a true second source to Yageo/Kemet equivalents, these capacitors deliver proven performance and compatibility in critical AMS environments.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com