Fully Sealed, Power-Rated Rocker Switch
Featured Product from New Yorker Electronics Co., Inc.
The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A ensure consistent and safe operation for high-power applications.
Available in SPST or SPDT configurations, the RCA1913 fits a 19mm by 13mm panel cutout and offers multiple terminal options including quick connect, solder, and wire leads. With customizable actuator styles and markings, this rugged switch is ideal for industrial, appliance, medical, and audio/visual equipment designs.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com