Smart Integrated Magnetics Solution

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Exxelia’s Smart Integrated Magnetics is a fully customized solution developed for advanced space-grade Power Conditioning and Distribution Units (PCDUs). By integrating the transformer and inductor of a Dual Active Bridge (DAB) into a single compact magnetic assembly, it significantly reduces volume, mass and interconnection complexity while maintaining high electrical performance at elevated switching frequencies.

Designed for isolated DC-DC conversion up to 1–2 kW at 100–200 kHz, the solution achieves efficiencies close to 99% through optimized core materials, winding design and thermal behavior. Its low-profile, robust construction is tailored to withstand severe mechanical and thermal constraints, illustrating Exxelia’s expertise in delivering high-reliability, application-specific magnetic designs.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com