Compact UL Approved Relays

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

The J107 Series UL Approved Relay from CIT Relay is a compact and reliable solution for a wide range of switching applications. With a switching capacity of up to 15A, this relay is designed for efficient power management in various systems. Available with 1A or 1C contact arrangements, the J107 Series supports voltage ratings ranging from 3VDC to 48VDC. Its small footprint of 19.0 x 15.4 x 15.5mm makes it suitable for tight spaces and popular PC board mounting.

This relay operates with a coil power of 0.36W, ensuring efficient energy use in circuits. The J107 Series is UL and cUL recognized, with agency approval under E197851, guaranteeing that it meets stringent safety and quality standards. Its compact size, versatility, and reliable performance make it a great choice for commercial, industrial, and consumer applications. With a range of voltage options and configurations, the J107 Series is well-suited for a variety of electronic designs. 

For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com.