EMI/RFI Suppression Capacitors

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Cornell Dubilier’s MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability in compact form factors. These capacitors are rated up to 1,200 VDC and offer a wide capacitance range, with low equivalent series resistance (ESR) and high ripple current capability for improved thermal and electrical performance.

Designed for rugged environments, the MXT Series is well suited for applications such as electric vehicle inverters, industrial power supplies, renewable energy systems, and UPS equipment. Its self-healing properties, low loss characteristics, and excellent stability under high-frequency and high-current stress make it ideal for energy-efficient, space-constrained power systems. The series supports temperature ranges from -40°C to +105°C, further enhancing its durability in harsh conditions.

The MXT Series is available in various lead configurations and custom options to meet application-specific design requirements. With its compact footprint and performance-driven design, it provides a cost-effective and dependable solution for high-performance DC link and snubber applications.  

For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com.