New High Current Terminals
Featured Product from New Yorker Electronics Co., Inc.
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press-fit and through-hole mounting options offer flexibility for various power applications.
These rugged terminals create gas-tight, mechanically secure connections without thermal processing, reducing the risk of cold solder joints and improving long-term reliability. Their robust design supports double-sided PCB mounting and compact, high-density layouts, making them ideal for industrial, automotive, and power electronics systems.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com