Vishay Anti-Surge Thick Film Power Resistor
Featured Product from New Yorker Electronics Co., Inc.
New Yorker Electronics has announced Vishay’s release of its newly enhanced Vishay Draloric RCS0805 e3 anti-surge thick film resistor in the 0805 case size with a higher power rating of 0.5W. With its increased power rating, the RCS0805 e3 can now be used in place of four standard parallel resistors in the 0805 case size; two parallel devices in the larger 1206 case size; or one resistor in the 1210 case size. This allows designers to save board space in automotive, industrial, telecommunications, and medical applications, while lowering component counts and reducing placement costs. The Vishay RCS0805 excels in applications that are subject to high and repetitive surge pulses.
For applications subject to high and repetitive surge pulses, the resistor also offers superior pulse load performance and ESD surge characteristics when compared to standard chip resistors. AEC-Q200 qualified, the RCS0805 e3 features a resistance range from 1 Ω to 10 MΩ — and 0 Ω jumper — with tolerances of ± 0.5 %, ± 1 %, and ± 5 %, and TCR of ± 100 ppm/K and ± 200 ppm/K. The resistor offers an operating voltage of 150 V and an operating temperature range of -55 °C to +155 °C.
Features & Benefits:
- Case size: 0805
- Resistance range: 1 W to 10 MW; 0 W jumper
- Resistance tolerance: ± 0.5 %, ± 1 %, and ± 5 %
- TCR: ± 100 ppm/K; ± 200 ppm/K
- Rated dissipation P70: 0.5 W
- Operating voltage: 150 V
- Operating temperature range: -55 °C to +155 °C
Applications:
- Automotive
- Industrial
- Telecommunications
- Medical
RoHS-compliant and halogen-free, the device is suitable for processing on automatic assembly systems and for wave, reflow, or vapor phase soldering per IEC 61760-1. Samples of the enhanced RCS0805 e3 are available now from New Yorker Electronics, with lead times of 12 weeks. As a franchised distributor, New Yorker Electronics supplies Vishay Draloric MELF resistors and ceramic capacitor products as well as thin film flat chip resistors, leaded film and wirewound resistors and large ceramic power capacitors.
About New Yorker Electronics
Headquartered in Northvale, NJ, New Yorker Electronics, Co., Inc. (www.newyorkerelectronics.com) is a global franchised distributor of electronic components, value-added services, and supply chain solutions to the world’s leading OEMs and contract manufacturers in various markets. Founded in 1948, the AS9120B and ISO 9001:2015 certified company has earned a reputation for delivering superior levels of reliability and customer support while providing direct franchise access to an extensive ready-to-ship inventory of passive, inter-connect, electromechanical and Mil-Spec components, as well as semiconductor devices.