Wire-to-Wire Connectors

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Adam Tech’s Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges and minimizes installation space.

With multiple keyed options to prevent mismating, Secur-Seal connectors are ideal for use in outdoor and industrial applications. Whether used in factory automation, transportation systems, or LED lighting setups, these connectors offer a balance of flexibility, security, and environmental protection. Their rugged housing materials and dependable locking mechanisms ensure consistent performance even under vibration and mechanical stress. Secur-Seal connectors are available in standard configurations and can be customized to suit specific application needs.

For more details, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com.