Motor Driver Evaluation Kit

Featured Product from Nexperia B.V.

More Info Email Supplier Request a Quote

Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor controllers, gate drivers, MOSFETs and motors to be used. In addition, each board provides convenient test points for power, motor drive, and sensing signals to aid with development and testing with Nexperia’s LFPAK56 MOSFET family. The motor controller board is designed for the Leonardo R3 and Nucleo development board form factors.