Connector Against Electromagnetic Interference
Featured Product from Nicomatic North America
DSMM: Your Connector Against Electromagnetic Interference
In demanding environments such as aerospace, defense, or embedded systems, electromagnetic compatibility (EMC) is not optional, it’s a critical requirement.
The connection interface, particularly in through-panel or front-mount configurations, often becomes a vulnerable point where EMI (electromagnetic interference) can occur due to shielding discontinuity between the connector and the chassis.
To tackle this challenge, Nicomatic offers the DSMM: a DMM connector equipped with an integrated flange and EMI gasket.
?? The flange is machined as part of the connector body. As a single-piece construction, it ensures optimal mechanical and conductive contact with the panel cutout, strengthening the grounding path.
?? The EMI gasket enhances this shielding barrier by improving electrical conductivity between the connector and the chassis.
The result: continuous, effective shielding, directly integrated into the connector, with no need to modify your interface.