Announcements
Choose from millions of standard CMM configurations. Mix contacts, layouts, and functions to create the perfect connector for your application.
(read more)Dielectric Voltage Simulation: The Impact of Altitude on Your Connectors
When an electrical system is used at altitude, whether in a commercial aircraft, a fighter jet, or a rocket, the performance of its connectors is directly affected.
As atmospheric pressure decreases, the dielectric strength of air is reduced.
The result: a voltage considered safe at sea level can...
As defense, aerospace and space programs increasingly integrate optical fiber to meet growing demands for bandwidth, electromagnetic immunity and weight reduction, data architectures are evolving beyond the limitations of copper and fiber is becoming a standard component on platforms where it was barely present just a few years ago.
Yet while the technology is being deployed rapid...
(read more)Nicomatic’s Micro-D line is manufactured exclusively at our USA facility.
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-...
(read more)Flexible Cables: How to Choose the Right Solution for Your Real Constraints?
Whether your flat flexible cable is integrated inside a control cabinet or an embedded system exposed to extreme vibrations, the requirements are not the same at all. While flat cables are essential for solving weight and space constraints, their reliability depends directly on the environment in which th...
(read more)When the "click" fails: Designing tactile feedback that lasts
Your user presses a button and nothing feels definite. They press again. On a medical device or a vehicle control, that half-second of doubt is a design failure, even if the signal technically registered.
Tactile feedback is not a detail. It is how the human body confirms that a command has been accepted, without l...
Size, Weight and Performance Optimization: A Monobloc Connector for High-Performance EMC Shielding
Protecting sensitive signals against electromagnetic interference (EMI) is a physical challenge, especially when space is limited. Standard solutions often force a difficult compromise: ensure effective shielding or save valuable space.
To reconcile signal integrity with high...
(read more)Press-Fit and SMT Connectors: Optimizing PCB Assembly and Reducing Cycle Times
In the design of embedded electronic architectures, the printed circuit board (PCB) assembly stage is often examined very closely. Cycle times, thermal constraints related to soldering, and manual operations all affect the productivity of your manufacturing lines.
To optimize your processe...
(read more)SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP
One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments.
To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic...
(read more)Nicomatic delivers compact, high-reliability connectors for defense, aerospace, drones, and demanding harsh-environment applications.
(read more)Nicomatic's VITA 66 optical backplane interconnects are ideal for a wide range of applications, including:
- Aerospace and defense
- Medical imaging
- Telecommunications
- Industrial automation
VITA 66 optical backplane interconnects provide:
- Ruggedness: designed to be rugged and reliable, making.../li>
Mezzanine & Backplane Connectors: Securing High-Density Board Links
The densification of electronic boards is pushing mechanical architectures to their limits. With FPGAs and processors demanding ever more I/O and higher speeds, internal connectors (Mezzanine and Backplane) have become the focal point of critical reliability challenges.
For the system architect, the equ...
(read more)Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s?
Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that becom...
(read more)Micro-D connector
The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-saving and durability are critical.
Applications...
(read more)The Nicomatic MICRO-D connector is engineered to meet or exceed the requirements of MIL-DTL-83513 standards, delivering high performance in a compact design. Designed for industries requiring exceptional reliability, this range provides a robust solution for challenging environments where space-saving and durability are critical.
Applications
The NicomaticIC MIC...
Compact connectors delivering MIL-grade reliability for industrial automation. Fast. Flexible. Proven.
(read more)Modular CMM connectors with proven reliability and industry-leading short lead times.
(read more)Engineered for rugged environments. Trusted in robotics, defense, and industrial automation worldwide.
(read more)HMI (Human-Machine Interface): Ensuring Reliability, Modularity, and Precision in Critical Systems
Imagine this, your system is operating in the field under extreme conditions: vibrations, temperature variations, humidity.
In this environment, the interface between human and machine plays a vital role: every button and every light indicator must remain responsive and r...
Current-Carrying Capacity: Accurate Sizing Based on Measured Data
The current capacity of a connector is never a fixed value. It changes with temperature, contact interface condition, and the mechanical stresses applied to the system. For engineers working on compact electronic architectures, interconnect sizing quickly becomes a key factor for long-term reliability.
Ho
(read more)CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.
Main features:
- Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)
- 2mm pitch
- Board-to-board, board-to-wire,...
With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection and interchangeable hardware.
Suited to both board-to-board (thanks to its secure wiping length) and board-...
SMT Connectors: Robustness and Automation for Your Pick & Place Lines
You may have faced this situation before: the board is ready to be designed, the components are selected, but one challenge remains. How can you find a connector that is both compatible with your pick & place lines and resistant to harsh environments?
In aerospace or defense, precision is non-nego...
(read more)In harsh environments, you know it well: every interconnection is a critical point.
Vibrations, extreme temperatures, space constraints, interferences… the slightest compromise on cabling or connectivity can impact overall performance and, in some cases, compromise the mission.
You often have to deal with:
- Weight and volume constraints l...
(read more)In your designs, you’ve probably noticed it: printed circuit boards are getting thicker. This trend is increasingly present across many industries, driven by requirements for power, reliability, and robustness.
But while thicker PCBs provide undeniable advantages, they also introduce a major challenge: ensuring reliable interconnections beyond standard limits.
... (read more)Customizable Connectors and Cabling for Your Complex Architectures
In harsh environments, you know it well: every interconnection is a critical point.
Vibrations, extreme temperatures, space constraints, interferences… the slightest compromise on cabling or connectivity can impact overall performance and, in some cases, compromise the mission.
Yo...
(read more)MTBF Calculator: Simplify Your System Reliability Study
In aerospace, space, or defense, connector reliability is critical. Their resistance to vibrations, extreme temperatures, humidity, or altitude directly impacts the MTBF (Mean Time Between Failures) of your systems.
Failing to anticipate these constraints can lead to:
- Costly redesigns,
...
Discover Expanded Beam Technology: A Revolution for Harsh Environments
Expanded Beam technology is an innovative solution for maintaining optical signals in severe and critical environments. It addresses signal loss issues through several key advantages:
Enhanced Reliability: Connectors using this technology are less sensitive to environmental stresses, ensuring robu...
(read more)At Nicomatic, we understand the challenges related to in-house expertise in wiring and harnesses. That's why we offer a comprehensive solution, allowing you to centralize your needs and simplify your supply chain.
An all-in-one solution tailored to your needs
With our cable assembly services, you benefit from pre-wired connectors and fully customizable harnesses. Whe...
(read more)Designing an embedded subsystem is not just about assembling components.
It means creating a solution where mechanic, connectivity, electronics, and software interact with rigor, robustness, and precision. In aerospace, space, defense, or any other harsh environment, every detail matters: even the slightest weakness can compromise the entire architecture.
With increasi...
(read more)DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for...
(read more)CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.
Main features:
- Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)
- 2mm pitch
- Board-to-board, board-to-wire,...
OPTIMUS / SEALED CONNECTOR BASED ON EN4165
Modular, sealed, and meeting the EMI requirements of this standard, Nicomatic now includes in its catalogue a rectangular connector based on the specifications of EN4165.
Lighter and more compact than its circular equivalent "D38999", the EN4165 type of connectors is the solution of choice to get...
(read more)In today's rapidly evolving medical landscape, ensuring reliability, precision, and efficiency in medical equipment is paramount. Healthcare professionals and patients alike depend on advanced technologies to diagnose, treat, and manage a multitude of conditions. However, with innovation comes challenges—how do we maintain consistent perfor...
(read more)AMM - Off-The-Shelf connectors - 1mm pitch
AMM connector with 1mm pitch connector is the solution for the most demanding space constraint issues. This high-reliability connector offers 5 standard layouts including 06, 10, 20, 34, and 50 contacts distributed over two rows. It has a minimal footprint, is easy to configure with 5 termination types: male and female straight through PC...
(read more)DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for...
(read more)DSMM: Your Connector Against Electromagnetic Interference
In demanding environments such as aerospace, defense, or embedded systems, electromagnetic compatibility (EMC) is not optional, it’s a critical requirement.
The connection interface, particularly in through-panel or front-mount configurations, often becomes a vulnerable point where...
(read more)At Nicomatic, we are proud to contribute to the rapidly growing space industry, providing innovative and reliable interconnect solutions that address the unique challenges faced by our partners in the sector. The spatial environment subjects equipment to extreme conditions such as vacuum, radiation, and dramatic temperature fluctuations, demanding high ...
(read more)DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for...
(read more)CMM Micro connectors - 2mm pitch MIL-DTL-55302F
CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements.
Main features:
- Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins)<.../li>
AMM connector with 1mm pitch connector is the solution for the most demanding space constraint issues. This high-reliability connector offers 5 standard layouts including 06, 10, 20, 34, and 50 contacts distributed over two rows. It has a minimal footprint, is easy to configure with 5 termination types: male and female straight through PCB, male and female SMT on PCB, female on cables
(read more)DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360° shielding and protection of your cable interconnection. You can use DMM with Flange for...
(read more)This modular connector allows more than 20 million arrangements.
(read more)OMM circular micro-connectors are designed for the board-to-cable interconnections.
(read more)