EMM Micro connectors

Featured Product from Nicomatic North America

More Info Email Supplier Request a Quote

With its 1.27mm pitch, it achieves more than 40% space reduction compared to its parent CMM or 20% compared to standard Micro-D. Designed to meet the performance requirements of MIL 83513, it integrates key features such as reversed contacts, integrated 90° back protection and interchangeable hardware.

Suited to both board-to-board (thanks to its secure wiping length) and board-to-wire (from gauge 24 to gauge 30) configurations, EMM will provide extreme modularity with any pin selection available from 04 to 60 signal contacts. Cable versions can be cabled at Nicomatic, or you can crimp them by yourself: it is up to you!