CY-CYWH-01 Tractor Shovel Wire Harness
Featured Product from Ningbo Changyu Electronics Manufacturing Co., Ltd.
The CY-CYWH-01 Tractor Shovel Wire Harness is a vital component designed specifically for commercial vehicles, particularly tractor shovels. This wire harness facilitates seamless connectivity for various sensors, fuel injection nozzles, ignition coils, and other electrical equipment throughout the vehicle. It is meticulously engineered to meet rigorous industry standards and certifications, including IATF16949, ISO9001, ISO14001, ISO45001, and UL.
Key Features:
- Versatile cable models: AEX, FLRY, or GXL
- Cable specification: 0.35~4mm²
- Temperature resistance: -40~125°C
- Withstand voltage: <60V
- Flame retardant: VW-1
- Environmentally friendly: ROHS compliant
- Customization options available to suit specific vehicle requirements
Applications: The CY-CYWH-01 Tractor Shovel Wire Harness plays a critical role in ensuring efficient electrical connectivity within tractor shovel vehicles. It facilitates the seamless operation of various sensors and electrical components, contributing to the overall performance, reliability, and safety of the vehicle. Engineers and manufacturers involved in the development and production of commercial vehicles, particularly tractor shovels, should consider this wire harness for its high-quality construction and customizable features.