Efficient Auto Engine Wire Harness
Featured Product from Ningbo Changyu Electronics Manufacturing Co., Ltd.
- Application: Tailored for Automotive Use
- Function: Seamlessly connects engine components for efficient operation
- Cable Model: AEX, FLRY, or GXL
- Cable Specification: Ranging from 0.35 to 8mm²
- Temperature Resistance: Operates flawlessly within -40 to 125°C range
- Withstand Voltage: Maintains integrity under voltages of less than 60V
- Flame Retardant: VW-1 compliant for enhanced safety
- Environment Protection: ROHS certified for eco-friendliness
- Wire Harness Standard: Complies with QC/T 29106-2014
- Customization Available: Tailored solutions to meet specific requirements
This advanced wire harness, with certifications including IATF16949, ISO9001, ISO14001, ISO45001, and UL, guarantees superior quality and performance. Ideal for automotive engineers seeking reliable solutions, our product ensures seamless integration, durability, and compliance with industry standards. Contact us today to optimize your automotive systems with our innovative wire harness solutions.
More Featured Products