Acoustic Vehicle Alerting System-AVAS-0118A

Featured Product from Ningbo Kepo Electronics Co., Ltd.

Acoustic Vehicle Alerting System-AVAS-0118A-Image

KEPO Electronics adopts the center console instead of PCB to realize the calculation of onboard data (vehicle speed, gear, configuration, etc.), and sends out the corresponding driving sound. The built-in software supports QNX, LINUX, and Android systems, with self-diagnosis and online upgrade functions. The solution supports custom audio tracks, adjustable dB value and frequency. The sound effect adopts KEPO’s own sound effect development and adjustment software, which avoids various software and tools’ purchase and authorization costs.

 

Features

• Prompt sound when the speed is 0~20km/h, you can customize the sound wave
• Visual adjustment
• Adjustable dB value, adjustable frequency
• Cancellation of built-in PCB, lower cost
• OTA upgrade
• Support central control song switching
• Supports song customization (to be opened by regulations)
• Flexible adjustment software, personalized customization modules (camping mode, car search function, welcome sound and optical effect adaptation, etc.)
• It can operate normally in the environment of -40~+85°C, and store it in the environment of -40~+105°C.
 
Specifications
System Working Voltage: DC 9V~16V 
Rated Working Voltage: DC 12V 
Quiescent Current: ≤ 0.5mA 
Operating Current: < 2A 
Sound Pressure Level: ≤75dB@2m,1KHZ(Customizable) 
Rated Impedance: 8Ω 
Resonance Frequency: 280±15% 
Rated Power: 5W/10W 
Distortion: ≤5% 
CAN Diagnostic Service Layer: Support 
Upgrade Method: FOTA 
Refresh: Flash Bootloader 
Protection Grade: IP67