Compact Piezoelectric Ceramic Transducer Alarm

Featured Product from Ningbo Kepo Electronics Co., Ltd.

Compact Piezoelectric Ceramic Transducer Alarm-Image

 

Piezoelectric Ceramic Transducer Alarm – Optimal Performance with Compact Design

Kepo Electronics, a leader in electroacoustic technology for over 20 years, presents the Piezoelectric Ceramic Transducer Alarm. Engineered for a variety of industries, this alarm excels in delivering high reliability and efficiency while maintaining a small form factor and low cost.

Key Features:

  • Compact Size & Lightweight: Ideal for applications where space is limited and weight is a concern.
  • Low Power Consumption: Designed to operate efficiently without excessive energy use.
  • High Sound Pressure Level: Delivers a sound pressure level of ≥105dB at 56Vp-p / 3.4KHz / 200cm, ensuring effective alerting even in noisy environments.
  • Wide Temperature Range: Operates reliably within -40°C to +85°C, making it suitable for diverse environmental conditions.

Specifications:

  • Maximum Input Voltage: 60Vp-p Square Wave / max.
  • Operating Temperature Range: -40°C to +85°C
  • Storage Temperature Range: -40°C to +85°C
  • Sound Pressure Level: ≥105dB at 56Vp-p / 3.4KHz / 200cm

Advantages:

  • Reliability: Proven performance with excellent durability and consistency.
  • Cost-Effectiveness: Affordable pricing without compromising on quality or functionality.
  • Versatility: Suitable for a wide range of applications including alarms, buzzers, sensors, and more.

Kepo Electronics' Piezoelectric Ceramic Transducer Alarm offers exceptional value with its advanced design and reliable performance. Ideal for integrating into various systems where effective alerting and minimal power usage are crucial.