Piezo Ceramic Transducer Alarm

Featured Product from Ningbo Kepo Electronics Co., Ltd.

Piezo Ceramic Transducer Alarm-Image

High-Performance, Compact, and Cost-Effective Alarm Solution

Kepo Electronics, with over 20 years of expertise in electroacoustics, presents the Piezo Ceramic Transducer Alarm. Designed for diverse applications, this alarm is small in size, light in weight, and features low power consumption, ensuring efficient performance. It is built to operate in extreme temperatures, making it a reliable choice for demanding environments.

Key Features:

  • Compact and Lightweight: Ideal for applications requiring minimal space and reduced weight.
  • High Sound Pressure Level: Delivers a sound pressure level of ≥105dB, ensuring clear and loud alerts.
  • Wide Operating Temperature Range: Functions reliably in temperatures from -40°C to +85°C.
  • Low Power Consumption: Energy-efficient design for extended operation.

Specifications:

  • Maximum Input Voltage: 60Vp-p Square Wave /max.
  • Sound Pressure Level: ≥105dB /56Vp-p/ 3.4KHz/200cm
  • Operating Temperature Range: -40°C to +85°C
  • Storage Temperature Range: -40°C to +85°C

This Piezo Ceramic Transducer Alarm is an ideal choice for industries requiring dependable and cost-effective alarm solutions.