Large Bore High-Pressure Steel Hose

Featured Product from Ningbo TIP Fluid Technology Co., Ltd.

More Info Email Supplier Request a Quote

Heavy-Duty Adaptation·Customized Solutions

 

Large Bore Efficient Transmission: 25.6mm inner diameter + 35.1mm outer diameter design, meeting high-flow media transmission needs of heavy-duty equipment, improving hydraulic system response speed and ensuring operational efficiency

 

Stable Pressure Bearing Guarantee: 16.5MPa working pressure + 66MPa burst pressure, double-layer steel wire braided reinforcement structure, combined with synthetic rubber inner and outer layers, wear-resistant and durable, suitable for harsh working conditions such as mining and construction

 

Full-Media & Wide Temperature Adaptation: Compatible with petroleum-based hydraulic oil, water, ethylene glycol and other media, stable operation from -40°C to +121°C, resistant to high and low temperature environments, reducing equipment downtime losses

 

Flexible Installation Adaptation: 150mm minimum bend radius, flexible connection for easy adaptation to complex layouts of heavy-duty machinery, 1.12Kg/M lightweight design + 55meters/roll packaging, balancing installation convenience and storage practicality

 

Authoritative Certification & Custom Service: ISO 9001 certified + compliant with SAE J517 100R16 standard, black synthetic rubber material with anti-aging and durability; supporting engineering customized design, accurately matching specific project needs and reducing adaptation costs