TIP High-Pressure Hydraulic Rubber Hose

Featured Product from Ningbo TIP Fluid Technology Co., Ltd.

More Info Email Supplier Request a Quote

 

Core Features & Professional Value


Multi-scene Adaptation: Covers construction machinery (excavators, cranes), industrial hydraulic equipment (injection molding machines, hydraulic pump stations), mining machinery, agricultural machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs.

Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire reinforcement + synthetic rubber cover, 35MPa working pressure + 140MPa minimum burst pressure, 4x safety margin, eliminating leakage risks under high-pressure conditions and reducing equipment downtime.

Wide Temperature Compatibility: Stable operation at  -40°F to 250°F (-40°C to 121°C) full temperature range, adaptable to extreme environments such as outdoor severe cold and workshop high temperature, no need to replace hoses due to temperature changes, reducing maintenance workload.

Precise Adaptation Design: 8mm inner diameter + 14.9mm outer diameter, 55mm minimum bend radius (≤10x inner diameter), 0.31Kg/M lightweight, suitable for routing in narrow equipment spaces, simplifying installation process and improving construction efficiency.

Standard Compliance Guarantee: Strictly complies with EN857 2SC standard, certified by ISO 9001 quality management system, black appearance (dust-resistant and easy to identify), 100Meters/roll (custom cutting available), TIP brand original factory quality inspection, failure rate ≤0.1%, reducing procurement and maintenance costs.