Single-Layer Wear-Resistant Hydraulic Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Core Features & Professional Value
Superior Durability: Inner tube made of high-quality oil-resistant synthetic rubber, outer cover of wear-resistant and corrosion-resistant synthetic rubber, reinforced with one layer of high-strength steel wire braiding. Resists extrusion and aging, extending service life in harsh working conditions
Multi-Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, meeting complex fluid transmission needs of construction, mining and earthmoving machinery
Wide Temperature Adaptability: Operating temperature range from -40? to 121?, no embrittlement at low temperatures and no leakage at high temperatures, ensuring stable operation of hydraulic systems in extreme environments
Precise Technical Specifications: Inner diameter 25.8mm, outer diameter 35.3mm, working pressure 8.8MPa, minimum burst pressure 35.2MPa, minimum bend radius 300mm, balancing transmission efficiency and installation flexibility
Authoritative Certification: Complies with international standards including EN853 1SN, GB3683 1SN, SAE J517 R1S, ISO 1436 1SN, certified by ISO 9001 quality management system with traceable quality
Customization Support: Adjustable length, interface type, etc. according to project requirements. Provides exclusive hydraulic hose and assembly solutions for non-standard equipment