Compact High-Pressure Hydraulic Hose
Featured Product from Ningbo TIP Fluid Technology Co., Ltd.
Engineered for Compact High-Pressure Systems
Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential.
Optimized for Real-World Applications
This hose is widely used in construction equipment such as excavators, loaders, and cranes, as well as agricultural machinery including tractors and harvesters. It is also suitable for mining equipment, mobile hydraulic systems, and general industrial fluid transfer applications, helping engineers achieve efficient and compact system layouts.
Reliable Across Multiple Working Media
Compatible with petroleum-based hydraulic oils, water, air, ethylene glycol, and lubricating oils, ensuring stable operation across a wide range of industrial environments.
Balanced Strength and Flexibility
Reinforced with a single layer of high-tensile steel wire braid, the hose delivers working pressure up to 22.5 MPa and burst pressure up to 90 MPa, while maintaining flexibility for complex routing conditions.
Designed for Easier Installation and Longer Service Life
With a compact structure and a minimum bend radius of 50 mm, this hose supports tighter routing, reduces installation stress, and helps minimize the risk of premature failure.
Adaptable to Harsh Environments
Operating in temperatures from -40°C to +121°C, it is suitable for outdoor use and demanding working conditions.
Key Specifications
ID 6.6 mm, OD 12.2 mm, weight 0.17 kg/m, synthetic rubber construction, standard length 100 m per roll, brand TIP.
Support and Service
Includes standard warranty of 1 month or 5,000 operating hours, with optional extended coverage, along with 24/7 technical support and training services.