Hydraulic Hose Fittings, Ferrules & Adapters

Featured Product from Ningbo TIP Fluid Technology Co., Ltd.

More Info Email Supplier Request a Quote

All-in-One Precision Hydraulic Connection System for Professional Industrial Applications

 

Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management.

 

Premium Material & Strict Precision Manufacturing: All components are crafted from high-quality carbon steel, stainless steel and brass with excellent durability and corrosion resistance. Manufactured with strict precision tolerances and 100% thread gauged, every part meets industrial high-precision standards, ensuring seamless assembly and fit.

 

Diversified Specifications & Strong Adaptability: Covers multiple fitting types (crimp, reusable, one-piece, two-piece), matched color-coded stepped/non-stepped ferrules, 50+ adapter configurations (straight, elbow, tee, bulkhead, swivel, reducer, expander) and 10+ mainstream thread standards including NPT, BSP, JIC, ORFS, SAE and Metric. It can adapt to various mainstream hydraulic equipment and pipeline transformation demands.

 

High-Pressure Resistance & Stable Performance: The whole system is pressure-rated for 10–45 MPa working pressure, featuring leak-free, vibration-resistant and long-service-life performance. It effectively avoids pipeline failure risks caused by pressure fluctuation for professional hydraulic engineering projects.

 

Professional & Practical Support: Complete product catalogs with detailed dimensions and part numbers are available, facilitating engineers and purchasers to quickly select, verify and customize parts, greatly improving project construction and after-sales maintenance efficiency.