Smart Media Platform

Featured Product from Nova Technology(HK) Co.,Ltd

Smart Media Platform-Image

Next-Generation Smart Media Platform for Advanced Devices
HiSilicon smart media chipsets provide industry-leading audio-video processing, computational picture and audio quality, and device-side AI support. Optimized for TVs, projectors, STBs, and other intelligent media devices, the platform combines hardware-software synergy, high-performance CPUs and GPUs, multi-format decoding, and robust security features for unmatched media experiences.

Key Features:

  • High-Performance CPU & GPU: Multi-core 64-bit CPU, hardware floating-point coprocessor, 4K graphics and 2D/3D acceleration for smooth applications.
  • Comprehensive Video Decoding: Supports AVS2/AVS3, H.264/H.265, VP9, MPEG, MVC, VC-1, 4K @60fps with low-latency decoding.
  • Advanced Image Processing: Hi-Imprex VI engine, HDR10, 3D adaptive sharpening, edge enhancement, and local dimming for crystal-clear visuals.
  • Multi-Format Audio & Processing: Dolby Digital, DTS, AAC, MP3, FLAC, AMR-WB, intelligent volume and virtual surround for immersive sound.
  • Security & DRM: Hardware-level encryption, TEE/SVP, content protection for USB devices, and downloadable CA options.
  • Flexible Interfaces: HDMI 2.0, LVDS, V-by-One, CVBS, multiple audio and peripheral interfaces, supporting device integration.
  • Device-Side AI Support: Optimized for LLMs (ChatGPT, ChatGLM), enabling natural interaction and intelligent media applications.

Applications:

  • Smart TVs, projectors, STBs, and displays
  • Home entertainment and intelligent media devices
  • Industrial media devices requiring secure, high-quality audio-video and AI integration

Deliver exceptional media experiences with HiSilicon’s Smart Media Platform, combining high performance, AI capability, and robust security.