Wireless Keyboard & Mouse solution

Featured Product from Nova Technology(HK) Co.,Ltd

Wireless Keyboard & Mouse solution-Image

NearLink Wireless Peripherals
NearLink provides improved performance for keyboards and mice compared to traditional 2.4G/Bluetooth solutions:

  • Low Latency: As low as 2.5ms (vs. 10ms for 2.4G), suitable for gaming and precision tasks.

  • Dongle-Free Option: Direct connection with Huawei Starlight devices (phones, tablets, PCs) via HarmonyOS.

  • 1-to-2 Multi-Device Support: One receiver connects both keyboard and mouse, reducing accessory needs.

  • Enhanced Anti-Interference: 5dB better signal stability in high-density environments.

  • Power Efficiency: 9µA sleep power (vs. 270µA for 2.4G), improving battery life.

For Buyers & Engineers:

  • Production-Ready: Scalable for brands, OEMs, and custom projects.

  • HarmonyOS Compatibility: Features like auto-pairing and smart controls.

  • Competitive Costs: Streamlined design and potential subsidies reduce overall expenses.

NearLink supports the development of responsive, reliable, and efficient wireless peripherals.

Key Features

  • Direct Connection: Works without a dongle on supported Huawei devices.

  • Multi-Device Support: Single receiver for keyboard and mouse.

  • High Polling Rate: Up to 8K for smooth performance.

  • Smart Features: Auto-discovery and easy setup with HarmonyOS.

  • Industry Applications: Gaming, internet cafés, and office peripherals.

Ideal for:

  • Gaming gear

  • High-performance keyboards

  • Business and IoT solutions

Why NearLink?
NearLink balances performance, convenience, and cost, making it a practical choice for modern wireless peripherals.