Announcements
OKW’s stylish DIATEC plastic enclosures for wall-mount and desktop electronics are now available in two standard colors: off-white (RAL 9002) and lava. See how these attractive touch screen, display and keypad housings can protect and enhance your electronics.
(read more)OKW’s HAND-TERMINAL industrial electronic enclosures are now available in two versions, offering the choice of a closed or open top. These sealed plastic enclosures (IP 65 optional) are designed specifically for heavy-duty handheld devices.
(read more)OKW’s MOTEC desktop/portable electronic instrument enclosures are now available with a sloping front for more ergonomic viewing and operation.
(read more)OKW's ergonomic BODY-CASE is ideal for IoT/IIoT, automation, measuring and control, data recording/transmissi
OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94” x 3.94”.
(read more)OKW’s MEDITEC enclosures for desktop, portable and wall-mount electronics are now available in two versions and four plan sizes. They can also be specified as separate components for individual configurations.
(read more)OKW has added tough new SOLID-BOX to its range of plastic enclosures for test and measurement electronics.
SOLID-BOX (IP 66, IP 67) has IK 08 impact protection, making it ideal for devices used in challenging industrial and outdoor environments.
(read more)OKW’s flanged MINI-DATA-BOX plastic enclosures are now available in a new two-color option as standard: the base is traffic gray A (RAL 7042); the top is traffic white (RAL 9016).
(read more)OKW has launched a new transparent soft-touch lacquer – enabling designers to specify a ‘velvet’ finish for plastic enclosures and tuning knobs in any color.
(read more)OKW’s DATEC-MOBIL-BOX handheld plastic enclosures for harsh environments are now available in seven versions. Robust DATEC-MOBIL-BOX is rated IP 65 (optional). These high-performance enclosures are ideal for mobile data recording and transfer, measuring and control, and stock and sales logging.
(read more)OKW’s smart new MINI-DATA-BOX plastic enclosures for ‘go-anywhere’ miniaturized electronics are now available in customized versions. MINI-DATA-BOX is perfect for IoT/IIoT, automation, security/surveillanc
OKW has launched robust new SOLID-BOX plastic enclosures for desktop and wall-mount electronics in challenging industrial and outdoor locations.
With IK 08 impact protection, these IP 66/IP 67 sealed enclosures are ideal for a wide range of applications including machine building, HVAC, IIoT, smart factory automation, measurement and control.
(read more)OKW has added a new slimline S size to its CONNECT range of handheld plastic enclosures for wired electronics. Versatile CONNECT is ideal for medical devices, measurement and control.
(read more)OKW’s RAILTEC SUPPORT open PCB holders for TH35, TH15 and G32 DIN rails are now available in light gray as standard to match the rest of the RAILTEC C series.
RAILTEC SUPPORT comprises a modular system which can be snapped together in series to achieve the desired support width.
(read more)OKW has extended its wide range of sensor enclosures with the launch of tough, elegant new MINI-DATA-BOX. Its different versions, sizes, colors and optional flanges offer 32 possible permutations – all available as standard.
(read more)OKW’s bestselling SMART-CASE handheld enclosures now offer even more accessories for configuring individual electronic devices.
(read more)OKW has launched EASYTEC, a new range of flanged plastic enclosures for modern sensor electronics. It can be mounted quickly and easily on poles, tubes or flat surfaces.
(read more)The OKW range of tuning knobs with lateral screw fixing is designed for rotary potentiometers with round shaft ends in accordance with DIN 41591. Depending on requirements, there are traditional and modern knob designs.
(read more)Stylish and robust range of collet knobs in a large choice of sizes and designs
(read more)OKW’s smart modern designer COM-KNOBS are now available in more color permutations than ever.
(read more)Our TOP-KNOBS are unique in design and are thus the ideal solution for users looking for that special something. Individual marking element define the function of the tuning knob and give your equipment a modern, contemporary appearance.
(read more)OKW’s elegant rotary/click CONTROL-KNOBS for menu-driven electronics have won an iF Design Award 2022. Hailed as “perfect all round”, they now feature enhanced illumination (option).
(read more)OKW’s DATEC-CONTROL handheld enclosures for large graphics displays are now available with a wide choice of battery options.
(read more)Handheld enclosures must meet significantly higher expectation levels than their desktop or wall mount counterparts. If a user is going to be holding an enclosure then it must feel absolutely right. It must look and feel as if it has been designed specifically for that task – and no other.
(read more)More OKW wearable, handheld and modular plastic enclosures can now be specified with optional docking stations for charging and data transfer.
(read more)OKW’s SMART-BOX IP-rated enclosures for industrial electronics are now available in eight sizes and with a wide range of customization options.
(read more)OKW has updated the canting kit for its elegant SMART-TERMINAL extruded aluminum enclosures – further enhancing their stability when used as a desktop housing.
(read more)New Brochure Features OKW’s Extended Range Of Enclosures And Tuning Knobs For Medical Devices
(read more)OKW has created a new version of its NET-BOX wall mount enclosures for control units and network nodes. The mounting points on the rear section of the enclosure are now pre-drilled ready for the wall mounting screws — making it quicker and easier to install the electronics device in situ.
(read more)OKW has added a new size XL to its BODY-CASE range of fully wearable plastic electronic enclosures. These highly attractive enclosures can be worn like a watch, on a lanyard, on a pocket/belt clip or on a key ring.
(read more)OKW’s innovative and elegant new SLIM-CASE for mobile devices is now available in a smooth-top version for installing displays, push buttons and LEDs.
(read more)OKW has launched innovative and elegant new SLIM-CASE for the latest generation of handheld touchscreen and wireless data transfer devices.
(read more)OKW has added four new sizes to its EASYTEC range of fast-mount flanged enclosures. The new larger sizes suit more complex applications that require extra installation volume – such as IT network technology and smart factory sensor equipment.
(read more)OKW has launched SMART-CONTROL – its first plastic electronic enclosure designed especially for room corners. It can be mounted on ceilings and walls using the suspension element, or on a table-top using the desktop stand.
(read more)Attractive and ergonomic SMART-PANEL is designed to house modern control consoles in a wide range of residential, commercial and industrial applications. They include building services systems, electrical installations, smart home, IoT/IIoT, wireless communications, measuring and control, medical and laboratory technology, security and access control.
(read more)OKW has seen increasing demand for its advanced touchscreen enclosures: wall-mounted SMART-PANEL, low-profile handheld SLIM-CASE, square-plan control centre PROTEC and multifunctional INTERFACE-TERMINAL.
(read more)OKW has further expanded its range of IN-BOX industrial electronic enclosures. The transparent-lid version is now available in polycarbonate (PC) for extra strength and flammability resistance.
(read more)Electronic enclosures manufacturer OKW has added new laser marking technology to its wide range of customization services.
(read more)OKW’s CONNECT enclosures for wired electronics are now available as standard in black (RAL 9005) as well as the existing off-white (RAL 9002).
(read more)OKW’s new PROTEC control enclosures can now be wall mounted thanks to the launch of a new suspension element (available as an accessory).
Square and soft-contoured PROTEC is ideal for applications including surveillance, access control and security, data acquisition, IoT/IIoT, smart factory, industry 4.0, measurement and medical.
(read more)OKW has added a new holder to its STYLE-CASE range of ergonomic handheld enclosures.
STYLE-CASE is ideal for remote controls – notably in medical and social care but also in many household, office and industrial applications. The new holder enables secure storage when the case is not in use, and can be mounted to walls, partitions and machine housings.
(read more)OKW's BODY-CASE is the new fully "wearable" standard enclosure. The design is perfect for so-called "wearable technologies": on your arm, around your neck, clipped to a shirt or trouser pocket, or carried loose in an article of clothing.
(read more)OKW has added a new size M and two stations to its BODY-CASE range of fully wearable enclosures.
Smart and comfortable BODY-CASE is designed for a wide range of wearable electronics applications including tracking and monitoring; emergency call and notification; bio-feedback sensors for healthcare, wellness and sports fitness. It can also be used for industrial electronics.
(read more)OKW has launched an all new square enclosure for desktop and indoor or outdoor wall-mounted electronics.
Advanced new PROTEC is designed for applications including surveillance, access and security control; data acquisition; building services; IoT/IIoT; smart factory; Industry 4.0; gateways; measurement and control; medical technology.
(read more)OKW's wired enclosures are ideal for cable connected applications, whether hand-held, desk-top, wall mounted or freely suspended. The integrated cable glands made of soft TPE material are suitable for round cables from ø 0.134" - 0.232" and represent a seamless continuation of the high-quality design of the enclosure.
(read more)DIN rail enclosures manufactured and supplied by OKW lock reliably on to EN 60715 standard top hat TH35, TH15 and G32 type DIN rails.
(read more)CONNECT is a range of snap-together enclosures for wire connected handheld electronic controls. They can also be used for USB devices.
(read more)Beautiful handheld enclosures now in three sizes
OKW has extended its STYLE-CASE range of beautiful high-gloss handheld enclosures with two new sizes – size S (4.84” x 1.88” x 0.94”) and size M (5.78” x 2.20” x 1.06”). These complement the existing size L (6.63” x 2.51” x 1.22”) models.
(read more)