Protect Critical Components from Clogging & Harm
Featured Product from O'Keefe Controls Co.
Debris or loose particles naturally introduced by application processes can cause clogging and damage to critical components — perhaps forcing costly down time and repair.
While a good filtration system provides a high level of effectiveness, O’Keefe Controls Co. Miniature In-Line Screens provide a crucial added level of protection to help ensure systems continue to run smoothly. They are commonly installed to protect such critical components as orifices, check valves, pneumatic transducers, pneumatic timers, hydraulic controls, and more.
To enable easy incorporation into most systems, O’Keefe Controls Co. Miniature In-Line Screens are available in an extensive variety of fittings and connections. These include compression, barb, 10-32, and NPT, in a number of sizes and configurations.
Screens come in four sizes of particle retention: 10, 15, 25 and 100 microns.
Click for more details and to view our full product catalog of Miniature In-Line Screens.