G7L Power Relay
Featured Product from Omron Electronic Components – Americas
The G7L Power Relay is a high-capacity and high-dielectric-strength PCB power relay designed to handle momentary voltage drops without contact chattering. It can withstand voltage drops up to 50% of its rated voltage, ensuring reliable performance in various applications. With a wide-range AC-activated coil, it can handle voltages ranging from 100 to 120 or 200 to 240 VAC at either 50 or 60 Hz. Despite its miniature size, this relay offers maximum switching power, especially for inductive loads. It features flame-resistant materials that meet UL94V-0 standards for insulation, ensuring safety and durability. The G7L Power Relay is available with quick-connect, screw, and PCB terminals, as well as DIN track mounting options. It conforms to UL, CSA, TUV, and IEC950 standards, providing peace of mind in terms of quality and reliability. With a contact gap of 3 mm, it offers enhanced safety. This power relay is widely used in various industries and applications, including automotive, industrial, and general-purpose relay applications.