CTi LT pyrometer
Featured Product from Optris Infrared Sensing, LLC
The Optris CTi LT series pyrometers are equipped with one of the world’s smallest infrared sensing heads, boasting a high optical resolution of up to 22:1. Utilizing a thermopile as a detector and operating within a spectral bandwidth of 8-14µm, these pyrometers excel in infrared measurement of high-emissivity targets, even at low object temperatures, in fixed installed situations.
Featuring a separate control box that offers high variability with selectable analog outputs and several digital interfaces, the CTi LT sensors present unique advantages for installations in applications with high surrounding temperatures. Their robust and ambitious design allows the sensing heads to withstand temperatures up to 180 °C (356 °F) without additional cooling, making these pyrometers ideal for high-temperature environments.
The Optris CTi LT series sets the industrial standard for non-contact temperature measurement, prioritizing precision and speed. With a two-piece design incorporating one of the smallest infrared sensors globally, a commendable optical resolution of up to 22:1, and a rapid exposure time of down to 115 ms (90% Energy), these pyrometers are optimized for efficient monitoring of fast-paced manufacturing processes across industries. Their wide temperature ranges from -50 °C to 975°C (-58 °F to 1787 °F) suits non-reflecting objects.
Exceptional temperature resistance characterizes the pyrometers' capabilities, enabling seamless operation in ambient temperatures up to 180 °C (356 °F) without supplementary cooling. Their distinctive thermal shock-resistant design ensures repeatability with ambient temperature changes, meeting high-quality standards engineered and manufactured in Germany.
Designed for fixed installation, the Optris CTi LT series provides a permanent and reliable solution for continuous temperature monitoring. Its precise non-contact temperature measurement facilitated by separate electronics, with easily accessible programming keys and an LCD interface, ensures stability and accuracy over extended periods in varied industrial settings.