Videos
Featured Videos
Discover the Optris PI 640 infrared camera with microscope optics, engineered for precise thermal imaging of tiny electronic components! With a 640x480 VGA resolution and resolutions down to 28 μm, this infrared camera excels in non-contact temperature measurement from -20 °C ... 900 °C. Ideal for inspecting circuit boards and microchip analysis, the PI 640''s microscope optics outperform tactile methods, offering fast, reliable, and non-destructive results. Its 17 µm pixel pitch and 32 Hz frame rate (up to 125 Hz in subframe mode) ensure high-quality thermal imaging for R&D and quality control. Paired with free PIX Connect software, it provides real-time data analysis. Visit optris.com to see how the Optris PI 640 enhances electronics testing with superior infrared precision!
Introducing the Optris Xi 410 MT, a compact infrared camera optimized for high-temperature measurement through flames, from 475 °C ... 1700 °C. With 320x240 resolution and a 3.9 µm wavelength, this thermal imaging powerhouse excels in furnace monitoring, chemical reactor analysis, and industrial safety. Its fast Ethernet interface, Power over Ethernet (PoE), and autonomous hot spot detection ensure reliable non-contact temperature measurement, even in harsh environments. Paired with free PIX Connect software, the Xi 410 MT offers real-time thermal analysis and motorized focus for precision. Visit optris.com to see how this infrared camera enhances safety and efficiency in high-heat applications!
Unlock the power of remote thermal imaging with PIX Connect''s IR camera webserver function! This tutorial video guides you through activating the webserver feature in the Optris PIX Connect software, enabling live infrared camera streaming via any web browser-no app required. Perfect for industrial monitoring, quality control, and process optimization, this license-free tool simplifies access to real-time thermal data from Optris IR cameras like the PI 640 and Xi 410. Learn step-by-step how to configure the webserver for seamless remote viewing and control. Boost efficiency with this cutting-edge infrared solution! Visit optris.com for more on PIX Connect and elevate your thermal imaging today!
Enhance your thermal imaging precision with PIX Connect! This video tutorial reveals how to exclude or include specific measurement areas using the Optris PIX Connect software, paired with infrared cameras like the PI 640 and Xi 410. Perfect for industrial applications, R&D, and quality control, this feature lets you focus thermal analysis on critical zones, improving accuracy in temperature monitoring. Learn step-by-step how to customize regions of interest for non-contact temperature measurement, optimizing processes like electronics testing or furnace inspections. Download PIX Connect free from optris.com and elevate your infrared camera performance with tailored thermal data today!
Master the EasyComm function with Optris PIX Connect software in this detailed tutorial! Designed for developers, EasyComm enables direct access to real-time temperature data from Optris infrared cameras like the Xi 80 and Xi 410 via UDP streaming. Simplify integration with this license-free tool-no PIX Connect dependency post-setup. Perfect for industrial thermal monitoring, automation, and process optimization, this video walks you through configuring the EasyComm feature for seamless data transfer. Learn how to leverage Optris IR cameras for precise non-contact temperature measurement. Visit optris.com to download PIX Connect and enhance your infrared solutions today!
Enhance your thermal monitoring with Optris CompactPlus Connect software, the ultimate tool for managing Optris infrared pyrometers! This free, user-friendly software offers seamless setup, real-time temperature data visualization, and advanced analysis for devices like the CSlaser and CT series. Optimize industrial processes with customizable settings, detailed graphing, and robust data logging-perfect for engineers in manufacturing, quality control, and R&D. Designed for non-contact temperature measurement, CompactPlus Connect ensures precision and efficiency across applications like metal processing and plastics production. Download it now from optris.com and unlock the full potential of your Optris infrared solutions with this powerful software!
Discover the Optris CT series infrared pyrometers, engineered for precise non-contact temperature measurement in industrial settings! This video showcases the CT series'' compact sensing heads and robust design, perfect for applications like metal processing, ceramics, and glass production. With a temperature range of -50 °C ... 2200 °C and optical resolutions up to 75:1, the Optris CT series ensures accuracy in harsh environments up to 250 °C without cooling. Explore real-world uses, from machinery monitoring to quality control, enhanced by versatile analog and digital outputs. Learn how the free Compact Connect software simplifies setup and data logging. Subscribe for more and visit optris.com to see how the Optris CT series delivers reliable, cost-effective thermal solutions!
Meet the Optris CT 4ML, a high-speed infrared pyrometer built for precision in fast-moving applications! With an ultra-fast 90 µs exposure time, the CT 4ML excels in measuring temperatures from 0 °C ... 500 °C, ideal for metals, metal oxides, ceramics, and materials with unknown emissivity. Perfect for high-volume production like PET preform monitoring or traffic safety tasks such as railway axle box detection, this pyrometer ensures accuracy with its 2.2-6.0 µm wavelength. Its compact sensor head fits tight spaces, while the separate electronics box offers flexible analog and digital outputs. Optimize your process with the free CompactPlus Connect software. Visit optris.com to learn how the Optris CT 4ML boosts efficiency in industrial thermal monitoring!
Boost precision with the Optris CSlaser infrared pyrometer, designed for accurate non-contact temperature measurement in industrial settings! Featuring innovative double laser sighting, the CSlaser ensures exact spot marking for temperatures from -30 °C ... 1000 °C. Ideal for metals, plastics, and automotive testing, this high-performance pyrometer offers a 50:1 optical resolution and a robust stainless-steel build. Its compact design and two-wire interface simplify integration into Siemens PLCs, enhancing process efficiency. Perfect for monitoring wood, paper, and welds, the Optris CSlaser delivers reliable data with free Compact Connect software. Visit optris.com to explore this top-tier infrared thermometer and optimize your thermal monitoring today!
Optris, a German innovator in non-contact temperature measurement, has thrived for over 20 years. Specializing in infrared thermometers and thermal imaging cameras, it excels in infrared sensors and temperature monitoring. Its diverse range, including portable infrared thermometers and fixed thermal cameras, serves industries like manufacturing and research. Success comes from skilled engineers, ongoing R&D, and a strong global distribution network. Focused on industrial thermography and high-temperature measurement, Optris delivers precise, reliable tools for process optimization, earning a reputation for infrared technology excellence.
Unlock the potential of thermal imaging with the Optris CSvision! In this video, we dive into the advanced features of the CSvision infrared camera, designed for precision across industries. From spotting heat leaks in buildings to enhancing industrial process monitoring, the CSvision offers unmatched accuracy. See it in action with real-world demos, including electrical inspections, mechanical diagnostics, and quality control in manufacturing. Our cutting-edge technology reveals hidden issues, boosting safety and efficiency. Ideal for engineers, maintenance pros, and researchers, the Optris CSvision sets the standard in non-contact temperature measurement. Watch now to learn how this thermal imaging solution can transform your work. Subscribe for more and visit optris.com to explore the CSvision and our full product lineup!
Explore the Optris CS LT infrared pyrometer, a compact solution for precise non-contact temperature measurement! This video highlights the CS LT''s robust design, ideal for tight spaces and harsh industrial settings. With a temperature range of -50 °C ... 1,030 °C, the Optris CS LT excels in applications like electrical maintenance, plastics production, and OEM integration. See it in action as we showcase its ability to detect issues like heat leaks and equipment faults, enhancing safety and efficiency. Perfect for engineers and manufacturers, the CS LT offers affordable, reliable thermal monitoring. Learn how this infrared pyrometer delivers accurate results with easy setup via the free Compact Connect software. Subscribe for more and visit optris.com to discover the CS LT and our full range of infrared solutions!
Optris presents its compact line of infrared cameras, including the Xi 80, Xi 400, and Xi 410, which combine the benefits of an infrared thermometer. These rugged devices measure 36 mm in diameter and 90 mm (Xi 80) or 100 mm (Xi 400/410) in length, with resolutions up to 384 x 288 pixels and four optic options. They feature manual motor focus for remote adjustments via the free Optris PIX Connect software, a spot finder for accurate temperature readings on moving objects, and a 390:1 spot-to-distance ratio. Outputs include 0/4-20 mA analog, Ethernet, and RS485 digital interfaces, plus an external interface for up to 9 customizable analog outputs, ideal for OEM use. The software also supports line scans through small slits.