Particle Counter PCE-CPC 50
Featured Product from PCE Instruments / PCE Americas Inc.
The state-of-the-art particle counter enables precise real-time measurement in the range from 0.3 μm to 10 μm to provide a comprehensive picture of the air quality. The results are presented in two units, either in number per m³, number per litre or number per 28.3l. Air sampling is performed by an internal pump. When the particles pass the light source (laser), light scattering occurs; the scattered light is converted into an electrical signal (pulse) by a photoelectric transducer, and the larger the particles, the larger the pulse signal.
The integration of Modbus and MQTT ensures seamless integration into existing networks and enables efficient data communication. The sampling time can be set from 1 to 10 min and the pause time from 1 to 1000 min. This function makes it possible to continuously monitor the cleanliness level and ensure that the premises meet the required standards.
| Particles | |
| Measuring range | 0 pcs/l ... 10000000 pcs/l |
| Measurement channel sizes | 0.3, 0.5, 1.0, 2.5, 5.0, 10 µm |
| Counting efficiency | Less than 100 pcs/l: ±30 pcs/l Greater than 100 pcs/l: ±30 % of the weight at 0 ... 40 °C / 60 % r.h. |
| Flow rate | 2.83 l/min |
| General technical data | |
| Analogue output | 4 ... 20 mA |
| Interface | RS485, Ethernet |
| Sensor | Laser scattered light |
| Response time | 8 s |
| Menu language | English, Chinese |
| Protection class (device) | IP30 |
| Power supply | 12 VDC |
| Plug type | Protective contact plug |
| Weight | 1293 g |
| Depth | 87 mm |
| Operating conditions | -30 ... 70 °C , 0 ... 95 % r.H |
| Storage conditions | -40 ... 85 °C , 0 ... 95 % r.H |
The state-of-the-art dust monitor enables precise real-time measurement in the range from 0.3 μm to 10 μm to provide a comprehensive picture of the air quality. The results are presented in two units, either in number per m³, number per litre or number per 28.3l. Air sampling is performed by an internal pump. When the particles pass the light source (laser), light scattering occurs; the scattered light is converted into an electrical signal (pulse) by a photoelectric transducer, and the larger the particles, the larger the pulse signal.
The integration of Modbus and MQTT ensures seamless integration into existing networks and enables efficient data communication. The sampling time can be set from 1 to 10 min and the pause time from 1 to 1000 min. This function makes it possible to continuously monitor the cleanliness level and ensure that the premises meet the required standards.
Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.