Force Testing Made Simple
Featured Product from PCE Instruments / PCE Americas Inc.
The Force Gauge PCE-DFG 200 X can be used to measure both tensile and compressive forces with high accuracy. Tensile and compressive forces are often measured in the test laboratory. For example, to determine the yield point, the tear-off force or the force required to actuate buttons or switches. The device has an internal measuring cell and can measure forces up to 200 N / 44.96 lbf. Various eyelets or hooks with M6 threads can be attached to the measuring cells. It is also possible to attach your own devices to the measuring cell with these threads.
The internal memory of 32 GB offers space for 30 million measuring points. This allows measurement protocols to be created, saved and exported. The force measuring device has a USB-C interface that can be used to read the measurement data into the PC software. The device is equipped with a graphic LCD that displays the measured values both numerically and graphically. In addition, a bar chart shows the measured value in the selected measuring range. Various force test stands are available for adapting the force transducer.