Particle Counter PCE-CPC 50

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote

The state-of-the-art particle counter enables precise real-time measurement in the range from 0.3 μm to 10 μm to provide a comprehensive picture of the air quality. The results are presented in two units, either in number per m³, number per litre or number per 28.3l. Air sampling is performed by an internal pump. When the particles pass the light source (laser), light scattering occurs; the scattered light is converted into an electrical signal (pulse) by a photoelectric transducer, and the larger the particles, the larger the pulse signal.

The integration of Modbus and MQTT ensures seamless integration into existing networks and enables efficient data communication. The sampling time can be set from 1 to 10 min and the pause time from 1 to 1000 min. This function makes it possible to continuously monitor the cleanliness level and ensure that the premises meet the required standards.

Particles  
Measuring range   0 pcs/l ... 10000000 pcs/l
Measurement channel sizes   0.3, 0.5, 1.0, 2.5, 5.0, 10 µm
Counting efficiency   Less than 100 pcs/l: ±30 pcs/l
Greater than 100 pcs/l: ±30 % of the weight
at 0 ... 40 °C / 60 % r.h.
Flow rate   2.83 l/min
   
General technical data  
Analogue output   4 ... 20 mA
Interface   RS485, Ethernet
Sensor   Laser scattered light
Response time   8 s
Menu language   English, Chinese
Protection class (device)   IP30
Power supply   12 VDC
Plug type   Protective contact plug
Weight   1293 g
Depth   87 mm
Operating conditions   -30 ... 70 °C , 0 ... 95 % r.H
Storage conditions   -40 ... 85 °C , 0 ... 95 % r.H
Dust monitor for fixed installation / Modbus and RJ45 interface / analogue outputs 4 ... 20 mA for 4 measuring channels

The state-of-the-art dust monitor enables precise real-time measurement in the range from 0.3 μm to 10 μm to provide a comprehensive picture of the air quality. The results are presented in two units, either in number per m³, number per litre or number per 28.3l. Air sampling is performed by an internal pump. When the particles pass the light source (laser), light scattering occurs; the scattered light is converted into an electrical signal (pulse) by a photoelectric transducer, and the larger the particles, the larger the pulse signal.

The integration of Modbus and MQTT ensures seamless integration into existing networks and enables efficient data communication. The sampling time can be set from 1 to 10 min and the pause time from 1 to 1000 min. This function makes it possible to continuously monitor the cleanliness level and ensure that the premises meet the required standards.

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.