Insultab® Polyolefin Heat Shrink Tubing

Featured Product from Pexco

More Info Email Supplier Request a Quote

High-quality polyolefin heat shrink tubing offers:

  • Electrical insulation to help prevent shorts and voltage breakdown
  • Flame-retardant protection
  • Resistance to fuels, oils, solvents, and many industrial chemicals
  • Protection against abrasion, moisture, and environmental exposure
  • Reliable performance across a temperature range of -55°C to 135°C

These properties make polyolefin heat shrink tubing a standard choice across automotive wiring harnesses, aerospace assemblies, industrial equipment, telecommunications infrastructure, and OEM electrical systems, where long-term reliability and safety are critical.

Pexco's Insultab® Polyolefin Heat Shrink Tubing is engineered for these demanding applications, and Pexco's technical team works directly with customers to help select the right material for their specific performance requirements.

To learn more about polyolefin heat shrink tubing, its applications, and how to choose the right tubing for electrical insulation, chemical resistance, and moisture protection, read the full article: [link]

About Pexco
Pexco is a specialty plastics manufacturer providing engineered extrusion, injection molding, and fabrication solutions across industries including electrical, aerospace, medical, and industrial manufacturing.