Miniature High Temperature Pressure Sensor
Featured Product from PMC Engineering LLC
PMC Engineering's ASM miniature high temperature pressure transducer have been designed for high temperature installations on motorsport and on-vehicle automotive applications. the ASM is ideal for high precision data acquisition or control systems.
The ASM is availabe in Ranges from 0-30 and 0-500 psi with an accuracy of ±0.08% FS combined Linearity & Hysteresis. The ASM is also available in ranges from 750 to 6000 psi Absolute or Sealed Gauge Reference. Offering a high level of reliability and endurance the ASM Series is protected against high vibration, shock and high temperatures found in motorsport. Continuous operation up to 300°F allows for installations in hot zones.
ASM features:
• Miniature package
• ±0.08% Accuracy/±0.2% Accuracy
• Amplified Output
• All welded stainless steel construction
• Full scale ranges from 0-30 to 0-500 psi or 750-6,000 psi
• Gauge or absolute
• Output: 0.5 to 4.5 Vdc
• 5V ratiometric or 8-16V supply
• Operating temperature range -5 to +300°F
Examples of applications include:
- Vehicle research and development
- Test and Measurement
- OEM Applications