Fast EtherCAT Rotary Encoder
Featured Product from POSITAL B.V.
POSITAL’s new optical encoders with EtherCAT provide high-speed data for positioning and speed control – they ensure extremely short cycle times of up to 62 µs. Thanks to their distributed clock function, they allow users to synchronize axes with a deviation of <1 µs. The EtherCAT encoders support cable redundancy, thus minimizing breakdown times in case of cable breaks: if special PLCs with two network cards are used, a maximum of one cycle is lost. A round axis functionality enables users to implement applications with non-binary gearing factors (e.g. 6 revolutions). The firmware can be updated through standard configuration tools such as TwinCAT, with a password protection that restricts access to authorized personnel.
FEATURES INCLUDE:
- Very Fast Cycle Time (up to 62 µs)
- Firmware Update with Password Protection
- Up to 16 bit Resolution and 14 bit Revolution
- All Common Flanges/Shaft Sizes Available
- Up to IP67 Environmental Protection
- Optional Stainless Steel and Explosion Proof Housings
APPLICATIONS INCLUDE:
- Packaging Machinery: Pick and Place
- Bottling Machines
- Plastic Manufacturing: Blow Film Lines
- Textile Manufacturing
- Material Handling: Automotive
- Stage and Theater Systems
- Robotics
CLICK HERE TO FIND THE RIGHT PRODUCT FOR YOUR APPLICATION
Read more about POSITAL's EtherCAT products here