Announcements
Need different configurations without stocking countless variants? POSITAL’s programmable TILTIX inclinometers offer flexible analog outputs, fast configuration and quick delivery – helping distributors and OEMs simplify inventory.
(read more)IXARC Absolute Encoders with Ethernet/IP interface feature three rotary switches for manual IP address configuration. They are available in two variants: IP54 and IP67.
(read more)POSITAL’s IXARC heavy-duty rotary encoders feature reinforced bearings. These encoders withstand radial shaft loads of up to 350 N and axial loads up to 250 N for marine and offshore installations, cranes, construction machinery, forestry equipment, and mining operations.
(read more)Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the world’s most demanding industrial settings, these encoders are an ideal solution for:
(read more)In today’s industrial world, reliable communication is critical. When long distances, electrically noisy environments, and cost pressures meet, RS485 remains one of the most trusted solutions
(read more)POSITAL’s new IXARC precision magnetic absolute rotary encoders now feature BiSS C interfaces, ideal for commutation and position feedback in BLDC servo motors. Their compact size (36mm dia., 32mm high), low energy needs and high performance make them perfect for multi-axis control in robotics and medical tech.
(read more)POSITAL has expanded its IXARC series with new 20 mm diameter multiturn magnetic encoders for tight spaces. At just 31 mm long, these compact units are POSITAL's smallest multiturn encoders. They provide the full performance profile of larger models but in a significantly smaller footprint. Moreover, they are completely maintenance-free thanks to their battery-free Wiegand-based rotation...
(read more)Simple Integration with IO-Link
IO-Link technology enables straightforward installation and commissioning. Standardized interfaces reduce wiring complexity and allow seamless integration into a variety of control architectures - independent of fieldbus or Ethernet systems. Automatic parameterization and remote configuration further simplify maintenance and operation.
(read more)As material handling systems become faster and more automated, conveyor technology requires increasingly precise synchronization and position control. Encoders play a critical role in monitoring belt speed, transported length, and shaft position to ensure reliable and efficient operation throughout production and logistics environments.
(read more)As warehouses and production facilities become increasingly automated, material handling equipment must operate safely, reliably, and efficiently. For many of these systems, traditional optical encoders offer far more performance—and cost—than necessary.
(read more)Improve production accuracy with POSITAL measuring wheel encoders. Flexible, reliable and easy to integrate, they deliver precise material tracking across industries. See how they can enhance your application.
(read more)We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency.
(read more)POSITAL's IXARC explosion proof rotary encoders are designed with mining, agricultural and oil and gas applications in mind. These sensors are ATEX certified and meet stringent IECEx regulations.
(read more)