EDS-500 Guaranteed power during unexpected AC cuts
Featured Product from PREMIUM S.A.
The EDS-500 is a 500W battery charger that allows feeding DC loads through the charger's batteries even if there is an AC mains cutdown. This UPS series is perfect for charging lead-acid batteries of 12V, 24V and 48V and includes an internal battery cut off when the battery is low. Other battery types are available under request.
The EDS-500 works with universal input (110-230Vac) and is available with different output combinations. This UPS series has been designed to work in applications such as 4.0 industry, Internet of Things and smart grids, and is presented in a very compact design whilst offering a reliable and efficient solution to minimize the loss of power in a robust case.
KEY FEATURES
- 3 state battery charging
- Smart battery test by capacity measurement discharging over the load
- Internal battery cut off when battery is low
- Voltage/temperature compensation included
- Cooling through natural convection
- 3000 Vac input/output isolation
- Selectable maximum current charging levels
- Advanced configuration via RS232
- Optional CAN BUS or Ethernet port
- Battery temperature sensor input
- Battery voltage sense input
- Battery low alarm
- Up to 93% efficiency
- IEC62368-1 Compliant
More Featured Products