Flush-head Studs with X-Press™ Thread Profile

Featured Product from PennEngineering®

More Info Email Supplier Request a Quote

These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process.
PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths range from 10 mm to 25 mm.


 • Offers fast, reliable attachment.
 • Reduces assembly time.
 • Allows for lighter assembly.
 • Self-clinching stud mounts flush in metal sheets as thin as 1mm.

 • Thread design accommodates paints and coatings without compromising performance.
 • Self-clinching technology is cleaner and has a more attractive finished appearance than welding.
 • Can be installed during the stamping process with PEMSERTER® in-die technology.