PI’s NEW F-141 Photonics Alignment System
Featured Product from PI (Physik Instrumente) L.P.
High-Throughput Alignment System for Photonics Arrays & PICs 4DOF and 6DOF alignment systems for photonics and fiber optics components provides cutting-edge performance and high ROI.
PI’s new F-141 photonics alignment system provides high throughput with motion in 4 and 6 degrees of freedom for industrial test and assembly of photonic integrated circuits (PIC). This ultra-compact precision alignment system fits inside a space of ~5x7x4 inches (WxLxH) while providing 40mm of XYZ travel and 12 degrees of rotation around the optical axis, ideal for array alignment. Direct drive motors provide high acceleration, speed, and resolution, along with excellent lifetime. Precision guidance is guaranteed by crossed-roller bearings and flexure guides.
Optional 6-Axis Version
In addition to the 2, 3 and 4-axis versions, an optional pitch/yaw module allows for full adjustment in all six degrees of freedom. Other configurations are available for applications with different optical axis orientations..
High-Performance Alignment Controller, Industry-Leading Scan and Alignment Routines
The system is controlled by an advanced multi-axis EtherCAT®-based control system with rapid signal analysis for onboard machine learning. Sophisticated scan and alignment routines are embedded in the controller, offering improved performance and simple integration compared to software-based alignment algorithms running on the host computer.
Shortest First-Light Detection and Signal Optimization Times in the Industry
PI proprietary alignment algorithms provide unparalleled performance with the shortest first-light detection and signal optimization times in the industry -- up to two orders of magnitude faster than conventional methods. The system can manage all tasks in the field of photonics and fiber-optic alignment including simultaneous alignment in several degrees of freedom. The use of ultra-low noise electronics, PWM amplifiers, and onboard integrated 24-bit analog inputs for the high-bandwidth optical power meter enable repeatable and stable optical signal coupling in a variety of environments.
Application Fields
Alignment of PICs, fiber alignment, alignment of optical components; automatic photonic wafer tests, assembling technology in silicon photonics
Specifications, Datasheet: F-141 Compact 2 … 6 DOF Fast Photonics Alignment System
Industries Served
Photonics, Optics, Fiber Optics, Silicon Photonics
About PI
PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic and electromagnetic drives for 4 decades. The company has been ISO 9001 certified since 1994 and provides innovative, high-quality solutions for OEM and research. The PI group employs more than 1,000 people worldwide in 15 subsidiaries and R&D / engineering centers on 3 continents.