PI’s PICMAWalk piezo linear motor
Featured Product from PI (Physik Instrumente) L.P.
PI Introduces a UHV Compatible High-Force Piezo Linear Motor with Nanometer Precision
Designed specifically for semiconductor and physics applications, this high-vacuum compatible piezo linear motor stands out as the fastest and most powerful in its class, boasting exceptional push/pull and holding forces.
Piezo motion and air bearing specialist PI (Physik Instrumente) introduces a new high force piezo linear motor actuator for ultra-high vacuum environments and applications in strong magnetic fields. The new N-331.24U PICMAWalk precision linear actuator is based on patented piezo actuator technology and a patented piezo stepping motion principle.
Features of the PICMAWalk V8 Piezo Linear Motors
- Suitable for vacuum up to 10-9 hPa
- 55mm travel
- 4nm sensor resolution
- Sub-nm actuator resolution
- 50N drive force
- 60N power-off holding force
- 10mm/sec max velocity
- Robust piezo V8 linear motor with PICMA® piezo stack elements for extreme durability
- Fastest and strongest piezo linear drive of its size class
- Precise, nanometer precision positioning of loads up to 5kg
- Plug-and-play, thanks to PI proprietary controller
Applications of the N-331 High Force UVH Piezo Linear Motor
- Precision motion drive in strong magnetic fields and in high vacuum
- Semiconductor test and manufacturing technology
- Wafer inspection
- Lithography
- Nanoimprinting
- Nanometrology
- Physics-related R&D
PI’s PICMAWalk piezo linear motor utilizes a unique V-shaped arrangement of 8 (eight) PICMA® piezo actuators, resembling a classical V8 engine, to deliver exceptional push/pull and holding forces, combined with nanometer precision. These space-tested PICMA® actuators are known for their outstanding reliability, offering a push/pull force of 50N (11lbs) and power-off holding force of 60N (13lbs). The UHV-compatible linear motor can achieve a maximum velocity of 10mm/sec (0.4 inch/sec), and it can accurately position loads weighing up to 5kg (11lbs) with nanometer-level precision.
In contrast to classical electromagnetic actuators, piezo motor actuators offer the advantage of not creating magnetic fields as well as being unaffected by magnetic or electric fields. This characteristic makes them well-suited for a wide range of applications, from e-beam lithography to MRI technology. In industrial settings where precise positioning of optics, detectors, or cameras is required, it can be beneficial to eliminate power to the actuators once the fine positioning process is completed. With 60N of power-off position hold performance, the N-331 actuators with their self-clamping design provide a decisive advantage.
Do you need help with your motion control project? Ask an engineer - it saves you time and headaches!
About PI
PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic and electromagnetic drives for 4 decades. The company has been ISO 9001 certified since 1994 and provides innovative, high-quality solutions for OEM and research. The PI group employs more than 1,000 people worldwide in 15 subsidiaries and R&D / engineering centers on 3 continents.