PI’s new 3-phase motor-powered stages
Featured Product from PI (Physik Instrumente) L.P.
Compact Linear Stages are Fast and Cost-Effective
PI’s new 3-phase motor-powered stages are ideal for scanning, measuring, imaging, and alignment.
PI, a global leader in precision motion control and nanopositioning products, has released a new compact linear motor stage family powered by non-cogging, direct drive motors, that perform well in 24/7 production environments with higher dynamics and friction-free, maintenance-free operation. Designed by PI USA engineers for accuracy, precision, long life, and ease of use, the V-141 family stages can be mounted in any orientation and includes a version with integrated counterbalance and brake available for vertical operation. The ultra-precision cross roller bearings are intended to be low maintenance for the life of the stage.
Linear Encoder
V-141 stages are equipped with linear encoders that measure position with utmost accuracy directly at the motion platform, enhancing linearity and ensuring immunity to mechanical play and elastic deformation of indirect measuring methods. A home signal is built in to initiate the stage.
Features
•Very compact: 80x80mm footprint (25mm variant)
•Travel ranges: 25mm and 50mm
•Bidirectional repeatability: 0.1µm
•Velocity: 500mm/sec max
More information on PI’s V-141 compact high-precision XY / XYZ linear stage family
Industries Served
Sample inspection, precision micro-assembly, research, biotechnology, semiconductor test and inspection, metrology, general automation, device assembly, laser micro-processing, pick and place, photonics alignment
Do you need help with your motion control project? Ask an engineer - it saves you time and headaches!
About PI
PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic and electromagnetic drives for 4 decades. The company has been ISO 9001 certified since 1994 and provides innovative, high-quality solutions for OEM and research. The PI group employs more than 1,000 people worldwide in 15 subsidiaries and R&D / engineering centers on 3 continents.