Voice Coil Linear Stage with Air Bearings
Featured Product from PI (Physik Instrumente) L.P.
Axis Linear Stage with High Dynamics for 24/7 Automation
PI’s compact XYZ Nanopositioning Stage with Air Bearings & Direct-Drive Motors Provides 10x10x10mm Travel, Nanometer Resolution, and is well suited for high duty cycle, 24/7 automation applications.
The compact 3-axis nanopositioning stage is based on PI’s A-142, miniature air bearing slide and suited for high precision, high-dynamics positioning, scanning and alignment applications in fields such as optics, photonics, semiconductors, etc.
Based on a frictionless, wear-free precision motion system with high dynamics, this multi-axis linear translation stage excels with 10mm XYZ travel and a small footprint of only 80x90mm. The Z-axis has an integrated counterbalance to compensate for gravitation forces and maximize the dynamics and performance of the Z-axis motor. The XYZ nanopositioning stage has integrated linear encoders with 5nm resolution.
PI provides a large number of motorized XYZ precision positioning stages with many motor and drive options for industrial automation and research applications. For the highest precision and performance, with shorter travel ranges, piezoelectric, closed-loop, flexure guided 3-Axis nanopositioning stages are recommended.
Do you need help with your motion control project? Ask an engineer - it saves you time and headaches!
About PI
PI is a leading manufacturer of air bearing stages, piezoelectric solutions, precision motion control equipment, and hexapod parallel-kinematics for semiconductor applications, photonics, bio-nano-technology and medical engineering. PI has been developing and manufacturing standard & custom precision products with piezoceramic and electromagnetic drives for 4 decades. The company has been ISO 9001 certified since 1994 and provides innovative, high-quality solutions for OEM and research. The PI group employs more than 1,000 people worldwide in 15 subsidiaries and R&D / engineering centers on 3 continents.