Pick Constant Flow Steam Injection Liquid Heater
Featured Product from Pick Heaters Inc.
The Pick Constant Flow Heater is used wherever a constant flow of heated liquid is required for applications such as process water, sterilization, CIP, jacketed kettles, pasteurizers, retorts and organic wastewater.
The Pick Heater is automatic and instantaneous delivering precisely controlled liquid temperatures. It is ideal when the water flow rate is fixed or varies over a narrow span (3:1), provided that rapid on/off cycling does not occur.
The Pick Constant Flow Heater is delivered as a complete, compact system and can be easily customized with additional controls, valves, and instrumentation to meet your plant specifications. Save space, energy and maintenance costs using a Pick Constant Flow heating system.