Semiconductor Temperature Sensor
Featured Product from Piezo-Metrics
Piezo Metrics ST-037-022-5000N Semiconductor Temperature Sensor
The ST-037-022-5000N is a Silicon Semiconductor "N"-doped bulk type Temperature Sensing Element that develops a large resistive change with temperature. This thermosensitive device is etched from a solid piece of doped material and has a minimum of molecular slippage and/or dislocations resulting in a highly reliable device. When used as recommended, a signal resolvable to 0.001°F is possible.
Key Specifications
- Size: Ultra small size, .037 in long (0.94mm)
- Resistance: 5000 Ohms at 78°F (25°C)
- Operating temperature range: -100°F to +400°F (-73°C to 204°C)
- Response: High resolution and fast response
- Reliability: High reliability at a low cost
- Signal resolution: 0.001°F when used as recommended
- Construction: Etched from a solid piece of doped material with minimum molecular slippage and/or dislocations
More Featured Products