Category: Pressure Transmitters
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Profile Home

About

Piezo-Metrics, Inc. has been supplying High-Quality Semiconductor Strain Gages, Pressure Transducers, and Temperature Sensors for over four decades. Our standard semiconductor strain gages are made from “P” doped bulk silicon and have no P/N junction with the silicon etched to shape. This rigorous process eliminates potential molecular dislocation or cracks and optimizes our strain gage’s performance under demanding situations and environments. Piezo-Metrics’ strain gages have been used in the manufacture of many different types of sensors such as load cells, torque meters, pressure transducers, accelerometers, and precision extensometers.

We also provide professional installation of strain gages on customer products along with the option of temperature compensation and calibration. 

Piezo-Metrics' New RSGH Semiconductor strain gage half-bridge Rosettes use the same surface preparation techniques, bonding procedures and electrical connection methods as those used for metal foil strain gage rosettes with the added advantage of having a Gage Factor (GF) that is up to 70 times greater than that of a standard metal foil strain gage.

Piezo-Metric’s standard line of pressure transducers have corrosive-resistant Titanium diaphragms and are available in a wide assortment of pressure ranges. Typical applications are for OEM, process control, and liquid level measurement. In addition to our standard line of Titanium transducers, Piezo-Metrics has experience in providing sensors made of 17-4PH CRES, 316SS, Inconel, Tantalum, Aluminum, Beryllium Copper, Invar Plastics, and others.

Dual pressure/temperature transducers, pressure transmitters with 4-20 mA outputs, and dual pressure/temperature transmitters are available in all of the physical configurations of our standard pressure transducers. The dual sensors incorporate silicon temperature sensors manufactured by Piezo-Metrics, which are more accurate and easier to use than thermistors. These temperature sensors can produce a 100 mV change with 5 VDC excitation between 30°F and 130°F. Our Smart Electronics provide a 0-5 V, 0-10 V, or 4-20 mA signal from an unregulated source. It provides a field re-calibration option (16 to 35 VDC) and other advantages.

Our customers are the most important people in the world to us and the Piezo-Metrics team is standing by to assist you with your application. Please feel free to contact us if you have any questions or need any assistance. We look forward to serving you today!

Product Catalog

Piezo-Metrics is also listed in these categories:


Service Catalog



Technical Articles

Semiconductor Strain Gauge Installation (Force Sensing) This technical note provides detailed procedures for installing Piezo-Metrics semiconductor strain gages on steel and titanium surfaces. It covers surface preparation, epoxy selection and application,... (View Full Article)