Semiconductor Temperature Sensor

Featured Product from Piezo-Metrics

More Info Email Supplier Request a Quote

Piezo Metrics ST-037-022-5000N Semiconductor Temperature Sensor

The ST-037-022-5000N is a Silicon Semiconductor "N"-doped bulk type Temperature Sensing Element that develops a large resistive change with temperature. This thermosensitive device is etched from a solid piece of doped material and has a minimum of molecular slippage and/or dislocations resulting in a highly reliable device. When used as recommended, a signal resolvable to 0.001°F is possible.

Key Specifications

  • Size: Ultra small size, .037 in long (0.94mm)
  • Resistance: 5000 Ohms at 78°F (25°C)
  • Operating temperature range: -100°F to +400°F (-73°C to 204°C)
  • Response: High resolution and fast response
  • Reliability: High reliability at a low cost
  • Signal resolution: 0.001°F when used as recommended
  • Construction: Etched from a solid piece of doped material with minimum molecular slippage and/or dislocations