Wire Lock Pins

Featured Product from Pivot Point, Inc.

Wire Lock Pins-Image

Quick-Release Wire lock pins are like having pin and cotter in one secure assembly! The wire loop is pulled over the end of the pin to lock it in place or remove it. As a one-piece quick locking pin, Wire Lock Pins eliminate cotter pin loss and fit most Quick-Release applications. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. These quick locking pins do not require cotter pins and are faster to use than clevis pins and cotters.

Quick-Release Wire Lock Pins are also known as PTO Pins, Snapper Pins, Hitch Pins and Quick Pins. For an easy to use alternative, please also see Tab Lock Pins.

Made of low carbon steel, zinc plated.
Wire loop of hard drawn MB spring wire.