Fail-Dry® early warning vent
Featured Product from Plast-O-Matic Valves, Inc.
Patented Fail-Dry® Allows Valves with Seal Failure to Continue Operating until Maintenance can be Conveniently Scheduled
Under normal conditions, Plast-O-Matic elastomers last over a million cycles; in some cases many millions of cycles. But in the event of excessive pressure or other unexpected conditions, the patented Fail-Dry® safety feature provides advance warning…and enables you to prevent a complete valve failure before it occurs.
The Plast-O-Matic Fail-Dry is the unique concept of having a vented chamber separating two sealed sections of a valve. One of these sections is the liquid media, the other is the operational chamber (the operational chamber typically contains a spring in a pressure valve, a spring and/or air chamber in a shutoff valve, and a core tube in a solenoid valve, for example). The primary seal — in contact with the liquid media and subject to pressure — will naturally break down before the secondary seal.
When the primary seal begins to fail, it releases trace amounts of liquid into the chamber and through the Fail-Dry vent. The secondary seal still isolates the operational chamber, so that it remains dry…Fail-Dry!
Fail-Dry Valves remain fully operational
…and so does your system. Since the failure can be diagnosed early, valve repair can be performed before a catastrophic failure (such as a seized valve) can occur. Early detection by the Fail-Dry reduces the number of parts to be replaced.